Samsung logo

Samsung GT-C3322 5.59 cm (2.2") 88.9 g Grey, Pink Feature phone

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89476
Info modified on:
26 Feb 2024, 15:21:37
Short summary description Samsung GT-C3322 5.59 cm (2.2") 88.9 g Grey, Pink Feature phone:

Samsung GT-C3322, Bar, Dual SIM, 5.59 cm (2.2"), 2 MP, 1000 mAh, Grey, Pink

Long summary description Samsung GT-C3322 5.59 cm (2.2") 88.9 g Grey, Pink Feature phone:

Samsung GT-C3322. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 660 h. Weight: 88.9 g. Product colour: Grey, Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.