Samsung logo

Samsung C3222 5.59 cm (2.2") 95 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26540
Info modified on:
26 Feb 2024, 15:20:00
Short summary description Samsung C3222 5.59 cm (2.2") 95 g Black:

Samsung C3222, Bar, Dual SIM, 5.59 cm (2.2"), 1.3 MP, Bluetooth, Black

Long summary description Samsung C3222 5.59 cm (2.2") 95 g Black:

Samsung C3222. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 220 x 176 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Standby time (2G): 588 h. Weight: 95 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.