Samsung logo

Samsung C3050 5.08 cm (2") 86 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16881
Info modified on:
26 Feb 2024, 15:21:11
Short summary description Samsung C3050 5.08 cm (2") 86 g Silver:

Samsung C3050, Slider, Single SIM, 5.08 cm (2"), Bluetooth, 800 mAh, Silver

Long summary description Samsung C3050 5.08 cm (2") 86 g Silver:

Samsung C3050. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 5.08 cm (2"), Display resolution: 128 x 160 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 340 h. Weight: 86 g. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.