Samsung logo

Samsung GT-B5722 7.11 cm (2.8") 105 g Black, Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80416
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GT-B5722 7.11 cm (2.8") 105 g Black, Pink:

Samsung GT-B5722, Bar, 7.11 cm (2.8"), 3.2 MP, Bluetooth, 1200 mAh, Black, Pink

Long summary description Samsung GT-B5722 7.11 cm (2.8") 105 g Black, Pink:

Samsung GT-B5722. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1200 mAh, Standby time (2G): 480 h. Weight: 105 g. Product colour: Black, Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.