Samsung logo

Samsung B3410 6.6 cm (2.6") 960 mAh White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51409
Info modified on:
27 Feb 2024, 15:01:23
Short summary description Samsung B3410 6.6 cm (2.6") 960 mAh White:

Samsung B3410, 6.6 cm (2.6"), 320 x 240 pixels, White

Long summary description Samsung B3410 6.6 cm (2.6") 960 mAh White:

Samsung B3410. Display diagonal: 6.6 cm (2.6"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 960 mAh. Product colour: White. Weight: 114 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.