Samsung logo

Samsung GQ55Q950R 139.7 cm (55") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20691
Info modified on:
27 May 2024, 15:14:52
Short summary description Samsung GQ55Q950R 139.7 cm (55") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ55Q950R, 139.7 cm (55"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ55Q950R 139.7 cm (55") 8K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ55Q950R. Display diagonal: 139.7 cm (55"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.