Samsung logo

Samsung FG-87KST microwave Stainless steel 23 L 850 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68818
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung FG-87KST microwave Stainless steel 23 L 850 W:

Samsung FG-87KST, 23 L, 850 W, Built-in display, Buttons, Stainless steel

Long summary description Samsung FG-87KST microwave Stainless steel 23 L 850 W:

Samsung FG-87KST. Interior capacity: 23 L, Microwave power: 850 W, Built-in display, Control type: Buttons, Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.