Samsung logo

Samsung FE-R400SX cooker Freestanding cooker Electric Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56241
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung FE-R400SX cooker Freestanding cooker Electric Black, Stainless steel:

Samsung FE-R400SX, Freestanding cooker, Black, Stainless steel, Rotary, LED, 5 zone(s), Glass-ceramic

Long summary description Samsung FE-R400SX cooker Freestanding cooker Electric Black, Stainless steel:

Samsung FE-R400SX. Product type: Freestanding cooker, Product colour: Black, Stainless steel, Control type: Rotary. Number of cooking zones: 5 zone(s), Top surface type: Glass-ceramic, Number of electric cooking zones: 5 zone(s). Oven power source: Electric, Oven net capacity: 167 L, Total oven(s) interior capacity: 167 L. Width: 760 mm, Depth: 660 mm, Height: 1196 mm. Package weight: 48.1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.