Samsung logo

Samsung F-83S95F-HW-Q995F TV 2.11 m (83") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172
Info modified on:
24 Jul 2025, 12:33:12
Short summary description Samsung F-83S95F-HW-Q995F TV 2.11 m (83") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung F-83S95F-HW-Q995F, 2.11 m (83"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description Samsung F-83S95F-HW-Q995F TV 2.11 m (83") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung F-83S95F-HW-Q995F. Display diagonal: 2.11 m (83"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.