Samsung logo

Samsung EP-QQ508 Charging case Transparent, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1000
Info modified on:
03 Feb 2025, 01:38:37
Short summary description Samsung EP-QQ508 Charging case Transparent, White:

Samsung EP-QQ508, Charging case, Smart ring, Transparent, White, Samsung, SM-Q508, 5 V

Long summary description Samsung EP-QQ508 Charging case Transparent, White:

Samsung EP-QQ508. Product type: Charging case, Compatible device type: Smart ring, Product colour: Transparent, White. Input voltage: 5 V. Battery life: 7 day(s). Width: 48.9 mm, Depth: 24.5 mm, Height: 48.9 mm. Quantity per pack: 1 pc(s), Cables included: USB Type-C to USB Type-C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.