Samsung logo

Samsung EF-PG780 mobile phone case 16.5 cm (6.5") Cover Navy

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189647
Info modified on:
24 Feb 2023, 14:05:07
Short summary description Samsung EF-PG780 mobile phone case 16.5 cm (6.5") Cover Navy:

Samsung EF-PG780, Cover, Samsung, Galaxy S20 FE, 16.5 cm (6.5"), Navy

Long summary description Samsung EF-PG780 mobile phone case 16.5 cm (6.5") Cover Navy:

Samsung EF-PG780. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S20 FE, Maximum screen size: 16.5 cm (6.5"), Surface coloration: Monochromatic, Product colour: Navy

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.