Samsung logo

Samsung EF-BT500 27.2 cm (10.7") Folio Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181241
Info modified on:
20 Jan 2025, 10:33:06
Short summary description Samsung EF-BT500 27.2 cm (10.7") Folio Grey:

Samsung EF-BT500, Folio, Samsung, Galaxy Tab A7, 27.2 cm (10.7"), 210.5 g

Long summary description Samsung EF-BT500 27.2 cm (10.7") Folio Grey:

Samsung EF-BT500. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab A7, Maximum screen size: 27.2 cm (10.7"). Weight: 210.5 g

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.