Samsung logo

Samsung WB 30F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67797
Info modified on:
24 Feb 2023, 14:04:30
Short summary description Samsung WB 30F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:

Samsung WB 30F, 16.2 MP, 4608 x 3456 pixels, 1/2.3", CCD, 10x, Black

Long summary description Samsung WB 30F 1/2.3" Compact camera 16.2 MP CCD 4608 x 3456 pixels Black:

Samsung WB 30F. Camera type: Compact camera, Megapixel: 16.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 10x, Digital zoom: 5x, Focal length range: 4.3 - 43 mm. Wi-Fi. Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 9.5 MB. Weight: 131 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.