Samsung logo

Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47122
Info modified on:
24 Feb 2023, 14:04:29
Short summary description Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver:

Samsung ST ST95, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Silver

Long summary description Samsung ST ST95 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Silver:

Samsung ST ST95. Camera type: Compact camera, Megapixel: 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Weight: 106.9 g. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.