Samsung logo

Samsung ST 66 Compact camera 16.1 MP CCD 4608 x 3456 pixels Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17207
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ST 66 Compact camera 16.1 MP CCD 4608 x 3456 pixels Blue:

Samsung ST 66, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Blue

Long summary description Samsung ST 66 Compact camera 16.1 MP CCD 4608 x 3456 pixels Blue:

Samsung ST 66. Camera type: Compact camera, Megapixel: 16.1 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.5 - 22.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 0 MB. PictBridge. Weight: 101 g. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.