Samsung logo

Samsung NV NV40 1/2.33" 10.5 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73560
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung NV NV40 1/2.33" 10.5 MP CCD 3648 x 2736 pixels Black:

Samsung NV NV40, 10.5 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Black

Long summary description Samsung NV NV40 1/2.33" 10.5 MP CCD 3648 x 2736 pixels Black:

Samsung NV NV40. Megapixel: 10.5 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 20 MB. PictBridge. Weight: 133 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.