Samsung MV MV800, 16.15 MP, 4608 x 3456 pixels, CCD, 5x, HD, Pink
Samsung MV MV800. Camera type: Compact camera, Megapixel: 16.15 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Weight: 121 g. Product colour: Pink