Samsung logo

Samsung L L310W 1/1.7" Compact camera 13.6 MP CCD Pink

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36618
Info modified on:
04 Apr 2019, 09:40:45
Short summary description Samsung L L310W 1/1.7" Compact camera 13.6 MP CCD Pink:

Samsung L L310W, 13.6 MP, 1/1.7", CCD, 3x, 138 g, Pink

Long summary description Samsung L L310W 1/1.7" Compact camera 13.6 MP CCD Pink:

Samsung L L310W. Camera type: Compact camera, Megapixel: 13.6 MP, Image sensor size: 1/1.7", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6 - 21 mm. Display diagonal: 6.86 cm (2.7"). Internal memory: 10 MB. PictBridge. Weight: 138 g. Product colour: Pink

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.