Samsung logo

Samsung DW60M9550BB Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76016
Info modified on:
27 May 2024, 13:52:59
Short summary description Samsung DW60M9550BB Fully built-in 14 place settings:

Samsung DW60M9550BB, Fully built-in, Full size (60 cm), White, Black, Touch, Drawer

Long summary description Samsung DW60M9550BB Fully built-in 14 place settings:

Samsung DW60M9550BB. Appliance placement: Fully built-in, Product size: Full size (60 cm), Door colour: White. Number of place settings: 14 place settings, Noise level: 42 dB, Dishwashing programs: Auto, Eco 45°C, Intensive, Normal, Quick. Water consumption per cycle: 9.7 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0.833 kWh. Width: 598 mm, Depth: 555 mm, Height: 817 mm. Package width: 670 mm, Package depth: 660 mm, Package height: 882 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.