Samsung logo

Samsung DW60M6070IB Fully built-in 14 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64342
Info modified on:
04 Mar 2025, 15:31:25
Short summary description Samsung DW60M6070IB Fully built-in 14 place settings E:

Samsung DW60M6070IB, Fully built-in, Full size (60 cm), LED, Cold, Basket, Stainless steel

Long summary description Samsung DW60M6070IB Fully built-in 14 place settings E:

Samsung DW60M6070IB. Appliance placement: Fully built-in, Product size: Full size (60 cm), Display type: LED. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: E, Water consumption per cycle: 10.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 598 mm, Depth: 550 mm, Height: 815 mm. Package width: 655 mm, Package depth: 645 mm, Package height: 875 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.