Samsung logo

Samsung DVD Player DVD-P144 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91810
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Samsung DVD Player DVD-P144 Silver:

Samsung DVD Player DVD-P144, 24-bit/96kHz, MPEG2, DVD+R, DVD+RW, DVD-R, 1 discs, 1.8 kg, 5 - 35 °C

Long summary description Samsung DVD Player DVD-P144 Silver:

Samsung DVD Player DVD-P144. Audio D/A Converter (DAC): 24-bit/96kHz. Video format supported: MPEG2. Disc types supported: DVD+R, DVD+RW, DVD-R, Number of optical discs: 1 discs. Weight: 1.8 kg. Video out: Composite Video, Component Video, S-Video, Power requirements: AC 230V, 50Hz, Dimensions (WxDxH): 430 x 206 x 43 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.