Samsung logo

Samsung DVD-HR 756 HDD-DVD DVD recorder Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114285
Info modified on:
22 Jun 2020, 11:48:34
Short summary description Samsung DVD-HR 756 HDD-DVD DVD recorder Black:

Samsung DVD-HR 756 HDD-DVD, 10-Bit/54MHz, 24-bit/96kHz, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-RW, 1 discs, 35 W, 5.8 W

Long summary description Samsung DVD-HR 756 HDD-DVD DVD recorder Black:

Samsung DVD-HR 756 HDD-DVD. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RAM, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 35 W, Power consumption (standby): 5.8 W. Volume control: Digital, Programming period: 30 day(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.