Samsung HR753 DVD/HDD Recorder, 10-Bit/54MHz, Dolby Digital, DTS, 24-bit/96kHz, MP3, CD-R, 8 h
Samsung HR753 DVD/HDD Recorder. Video D/A Converter (DAC): 10-Bit/54MHz. Built-in audio decoders: Dolby Digital, DTS, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3. Disc types supported: CD-R. Max DVD recording time: 8 h