Samsung logo

Samsung DV90M6200CW tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48131
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Samsung DV90M6200CW tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90M6200CW, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV90M6200CW tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90M6200CW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Freshen-up, Delicate/silk, Eco, Blanket, Cotton, Towel, Synthetics, Iron.... Energy efficiency class: A+++, Energy consumption: 1.56 kWh, Annual energy consumption: 194 kWh. Depth: 650 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.