Samsung logo

Samsung S630 Pink 1/2.5" 6 MP CCD

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60996
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S630 Pink 1/2.5" 6 MP CCD:

Samsung S630 Pink, 6 MP, 1/2.5", CCD, 3x, 136 g, Pink

Long summary description Samsung S630 Pink 1/2.5" 6 MP CCD:

Samsung S630 Pink. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 16 MB. Weight: 136 g. Product colour: Pink

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.