Samsung Digimax i6 PMP, Black, 6 MP, 1/2.5", CCD, 3x, 129.5 g, Black
Samsung Digimax i6 PMP, Black. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Focal length range: 6.6 - 19.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 45 MB. PictBridge. Weight: 129.5 g. Product colour: Black