Samsung logo

Samsung CE297DN microwave Silver Built-in 28 L 900 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239008
Info modified on:
11 Jul 2022, 13:40:42
Short summary description Samsung CE297DN microwave Silver Built-in 28 L 900 W:

Samsung CE297DN, Built-in, 28 L, 900 W, Rotary, Silver

Long summary description Samsung CE297DN microwave Silver Built-in 28 L 900 W:

Samsung CE297DN. Appliance placement: Built-in, Interior capacity: 28 L, Microwave power: 900 W, Control type: Rotary, Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.