Samsung logo

Samsung C138STF Silver Built-in 37 L 900 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168040
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Samsung C138STF Silver Built-in 37 L 900 W:

Samsung C138STF, Built-in, 37 L, 900 W, Rotary, Silver

Long summary description Samsung C138STF Silver Built-in 37 L 900 W:

Samsung C138STF. Appliance placement: Built-in, Interior capacity: 37 L, Microwave power: 900 W, Control type: Rotary, Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.