Samsung logo

Samsung BRB260135WW Built-in 269 L G White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64648
Info modified on:
27 May 2024, 14:22:24
Short summary description Samsung BRB260135WW Built-in 269 L G White:

Samsung BRB260135WW, 269 L, No Frost (fridge), SN-T, 9 kg/24h, G, White

Long summary description Samsung BRB260135WW Built-in 269 L G White:

Samsung BRB260135WW. Total net capacity: 269 L. Door hinge: Right. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 195 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 74 L, Freezing capacity: 9 kg/24h. Energy efficiency class: G, Annual energy consumption: 317 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.