Samsung logo

Samsung BRB260034WW/EF fridge-freezer Built-in 270 L G White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27025
Info modified on:
27 May 2024, 14:13:21
Short summary description Samsung BRB260034WW/EF fridge-freezer Built-in 270 L G White:

Samsung BRB260034WW/EF, 270 L, SN-T, 9 kg/24h, G, Fresh zone compartment, White

Long summary description Samsung BRB260034WW/EF fridge-freezer Built-in 270 L G White:

Samsung BRB260034WW/EF. Total net capacity: 270 L. Door hinge: Right. Climate class: SN-T, Noise level: 36 dB. Fridge net capacity: 196 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 74 L, Freezing capacity: 9 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: G, Annual energy consumption: 317 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.