Samsung logo

Samsung BD-J5500 Blu-Ray player 3D compatibility Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190415
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung BD-J5500 Blu-Ray player 3D compatibility Black:

Samsung BD-J5500, Full HD, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, 2.0 channels, AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV, AAC, LPCM, MP3, WMA, JPG

Long summary description Samsung BD-J5500 Blu-Ray player 3D compatibility Black:

Samsung BD-J5500. HD type: Full HD. Built-in audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, Audio output channels: 2.0 channels. Video format supported: AVCHD, DIVX, DIVX HD, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray video, CD video, VCD, Disc types supported: BD, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10.8 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.