Samsung logo

Samsung BD-E5300 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58397
Info modified on:
30 Mar 2025, 13:09:14
Short summary description Samsung BD-E5300 DVD/Blu-Ray player Black:

Samsung BD-E5300, PAL, YouTube, DTS, DTS-HD, Dolby Digital Plus, Dolby TrueHD, 2.0 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, AAC, LPCM, MP3, WAV

Long summary description Samsung BD-E5300 DVD/Blu-Ray player Black:

Samsung BD-E5300. Analog signal format system: PAL, Network streaming services supported: YouTube. Built-in audio decoders: DTS, DTS-HD, Dolby Digital Plus, Dolby TrueHD, Audio output channels: 2.0 channels. Video format supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, WMV, Audio formats supported: AAC, LPCM, MP3, WAV, Image formats supported: JPG, MPO. Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110 - 240 V, AC input frequency: 60 Hz, Power consumption (typical): 12.6 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.