Samsung logo

Samsung AR12MSFPEWQNET air conditioner Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140356
Info modified on:
20 Jan 2025, 01:50:20
Short summary description Samsung AR12MSFPEWQNET air conditioner Air conditioner indoor unit White:

Samsung AR12MSFPEWQNET, Air conditioner indoor unit, White, Cooling, Heating, 1270 W, 1000 W, 15 m

Long summary description Samsung AR12MSFPEWQNET air conditioner Air conditioner indoor unit White:

Samsung AR12MSFPEWQNET. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A, Energy efficiency class (heating) (Warmer heating season): A, Annual energy consumption (cooling): 201 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 59 dB, Cooling airflow (indoor unit): 678 m³/h. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.