Samsung logo

Samsung AR4500 Split system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69427
Info modified on:
12 Dec 2024, 14:16:39
Short summary description Samsung AR4500 Split system White:

Samsung AR4500, Split system, White, Cooling, Dehumidifying, Heating, 3500 W, 3700 W, 24 h

Long summary description Samsung AR4500 Split system White:

Samsung AR4500. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Hourly energy consumption (cooling): 1.07 kWh, Hourly energy consumption (heating): 1.04 kWh, AC input voltage: 220-240 V. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 42 dB, Indoor unit width: 82 cm. Outdoor unit noise level: 47 dB, Outdoor unit width: 72 cm, Outdoor unit depth: 26.5 cm. Energy efficiency class (cooling) (old): A++

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.