Samsung logo

Samsung AR09TXHQASIX air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47839
Info modified on:
12 Dec 2024, 14:16:45
Short summary description Samsung AR09TXHQASIX air conditioner Air conditioner outdoor unit White:

Samsung AR09TXHQASIX, Air conditioner outdoor unit, White, Cooling, Heating, R32, 675 g, 3 m

Long summary description Samsung AR09TXHQASIX air conditioner Air conditioner outdoor unit White:

Samsung AR09TXHQASIX. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Outdoor unit width: 72 cm, Outdoor unit depth: 27 cm, Outdoor unit height: 49.5 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.