Samsung logo

Samsung AR07KSPDBWKN Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80522
Info modified on:
20 Jan 2025, 01:51:29
Short summary description Samsung AR07KSPDBWKN Air conditioner indoor unit White:

Samsung AR07KSPDBWKN, Air conditioner indoor unit, White, Cooling, Dehumidifying, Heating, Ventilating, 2000 W, 2200 W, 6824 BTU/h

Long summary description Samsung AR07KSPDBWKN Air conditioner indoor unit White:

Samsung AR07KSPDBWKN. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating, Ventilating. AC input voltage: 220-240 V, AC input frequency: 50 Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 35 dB, Indoor unit width: 82.6 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.