Samsung logo

Samsung AJ100FCJ5EH Air conditioner outdoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185078
Info modified on:
20 Jan 2025, 01:46:15
Short summary description Samsung AJ100FCJ5EH Air conditioner outdoor unit:

Samsung AJ100FCJ5EH, Air conditioner outdoor unit, Cooling, Heating, 10000 W, 12000 W, 34100 BTU/h, 40900 BTU/h

Long summary description Samsung AJ100FCJ5EH Air conditioner outdoor unit:

Samsung AJ100FCJ5EH. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Cooling capacity in watts (max): 10000 W. Power consumption (cooling) (max): 2900 W, Power consumption (heating) (max): 2930 W, Power requirements: AC 220 - 240 V, 50 Hz. Indoor unit type: Wall-mountable. Outdoor unit weight: 74.5 kg, Outdoor unit dimensions (WxDxH): 940 x 330 x 998 mm. Noise level: 70 dB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.