Samsung logo

Samsung AC052MXADKH Air conditioner indoor unit Brushed steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75666
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung AC052MXADKH Air conditioner indoor unit Brushed steel:

Samsung AC052MXADKH, Air conditioner indoor unit, Brushed steel, Cooling, Ventilating, R410A, 1.3 kg, -15 - 50 °C

Long summary description Samsung AC052MXADKH Air conditioner indoor unit Brushed steel:

Samsung AC052MXADKH. Type: Air conditioner indoor unit, Product colour: Brushed steel, Air conditioner functions: Cooling, Ventilating. Energy efficiency class (heating) (Warmer heating season): A+, Annual energy consumption (cooling): 269 kWh, Hourly energy consumption (cooling): 2.2 kWh. Indoor unit sound power level: 26 dB, Indoor unit type: Ceiling, Indoor unit noise level (low speed): 23 dB. Outdoor unit noise level: 62 dB. Certification: CE

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.