Salicru logo

Salicru SLC.5000.TWIN uninterruptible power supply (UPS) 5 kVA 3500 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56085
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
23 Feb 2018
Short summary description Salicru SLC.5000.TWIN uninterruptible power supply (UPS) 5 kVA 3500 W:

Salicru SLC.5000.TWIN, 5 kVA, 3500 W, 380 V, 415 V, 50/60 Hz, 220 V

Long summary description Salicru SLC.5000.TWIN uninterruptible power supply (UPS) 5 kVA 3500 W:

Salicru SLC.5000.TWIN. Output power capacity (VA): 5 kVA, Output power: 3500 W, Input operation voltage (min): 380 V. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 8 h. Form factor: Tower, Product colour: Black, Display type: LCD. Certification: CE, TÜV. Width: 260 mm, Depth: 575 mm, Height: 717 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.