Rowenta logo

Rowenta Essential VU2120 Black, Blue, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54877
Info modified on:
21 Jun 2022, 23:14:32
Short summary description Rowenta Essential VU2120 Black, Blue, Grey:

Rowenta Essential VU2120, Household blade fan, Black, Blue, Grey, Table, 30 cm, 2040 m³/h, IP20

Long summary description Rowenta Essential VU2120 Black, Blue, Grey:

Rowenta Essential VU2120. Type: Household blade fan, Product colour: Black, Blue, Grey, Placement: Table. Power source type: AC, Power consumption (typical): 35 W, AC input voltage: 220 - 240 V. Width: 25 mm, Depth: 46 mm, Height: 55 mm. Package width: 170 mm, Package depth: 410 mm, Package height: 350 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.