Rowenta logo

Rowenta Silence Force RO7689 2.5 L Cylinder vacuum Dry 550 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154473
Info modified on:
02 May 2024, 17:24:44
Short summary description Rowenta Silence Force RO7689 2.5 L Cylinder vacuum Dry 550 W Bagless:

Rowenta Silence Force RO7689, 550 W, Cylinder vacuum, Dry, Bagless, 2.5 L, EPA, Foam

Long summary description Rowenta Silence Force RO7689 2.5 L Cylinder vacuum Dry 550 W Bagless:

Rowenta Silence Force RO7689. Maximum input power: 550 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.5 L. Vacuum air filtering: EPA, Foam, Dirt separating method: Cyclonic, Noise level: 65 dB. Product colour: Aluminium

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.