Rowenta Silence Force RO7457, 400 W, Cylinder vacuum, Dry, Dust bag, 4.5 L, EPA, Foam, Hygiene Filter
Rowenta Silence Force RO7457. Maximum input power: 400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4.5 L. Vacuum air filtering: EPA, Foam, Hygiene Filter, Noise level: 57 dB. Product colour: White, Grey