Rowenta logo

Rowenta RH9571 2-in-1 stick vacuum Battery Dry Bagless 0.8 L Grey, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60650
Info modified on:
10 Dec 2024, 16:34:09
Short summary description Rowenta RH9571 2-in-1 stick vacuum Battery Dry Bagless 0.8 L Grey, Blue:

Rowenta RH9571, 2-in-1 stick vacuum, Bagless, Grey, Blue, 0.8 L, Rectangular, China

Long summary description Rowenta RH9571 2-in-1 stick vacuum Battery Dry Bagless 0.8 L Grey, Blue:

Rowenta RH9571. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Grey, Blue. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 81 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 184 mm, Package depth: 583 mm, Package height: 438 mm. Width: 250 mm, Depth: 250 mm, Height: 1250 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.