Rowenta logo

Rowenta RH9021 2-in-1 stick vacuum Battery Dry Foam Bagless 0.65 L Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94368
Info modified on:
10 Dec 2024, 16:34:09
Short summary description Rowenta RH9021 2-in-1 stick vacuum Battery Dry Foam Bagless 0.65 L Blue, White:

Rowenta RH9021, 2-in-1 stick vacuum, Bagless, Blue, White, 0.65 L, Rectangular, China

Long summary description Rowenta RH9021 2-in-1 stick vacuum Battery Dry Foam Bagless 0.65 L Blue, White:

Rowenta RH9021. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Blue, White. Cleaning type: Dry, Vacuum air filtering: Foam, Dirt separating method: Cyclonic. Power control: Auto. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Runtime: 30 min. Package width: 152 mm, Package depth: 742 mm, Package height: 345 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.