Rowenta logo

Rowenta RH8827WO stick vacuum/electric broom Battery Dry Bagless 0.5 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82542
Info modified on:
16 Feb 2024, 17:14:42
Short summary description Rowenta RH8827WO stick vacuum/electric broom Battery Dry Bagless 0.5 L White:

Rowenta RH8827WO, Stick vacuum, Bagless, White, 0.5 L, Triangular, China

Long summary description Rowenta RH8827WO stick vacuum/electric broom Battery Dry Bagless 0.5 L White:

Rowenta RH8827WO. Product type: Stick vacuum, Dust container type: Bagless, Product colour: White. Cleaning type: Dry, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Package width: 160 mm, Package depth: 760 mm, Package height: 285 mm. Width: 284 mm, Depth: 250 mm, Height: 1200 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.