Rowenta logo

Rowenta DW6040 Steam iron Microsteam 400 HD 3De soleplate 2500 W White, Green

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62085
Info modified on:
22 Feb 2024, 04:25:21
Short summary description Rowenta DW6040 Steam iron Microsteam 400 HD 3De soleplate 2500 W White, Green:

Rowenta DW6040, Steam iron, Microsteam 400 HD 3De soleplate, 2 m, 45 g/min, White, Green, 180 g/min

Long summary description Rowenta DW6040 Steam iron Microsteam 400 HD 3De soleplate 2500 W White, Green:

Rowenta DW6040. Type: Steam iron, Soleplate type: Microsteam 400 HD 3De soleplate, Cord length: 2 m. Iron power: 2500 W. Width: 140 mm, Depth: 300 mm, Height: 140 mm. Package width: 145 mm, Package depth: 320 mm, Package height: 180 mm. Country of origin: Germany

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.