Rowenta Precision DM520, Steam iron, Stainless Steel soleplate, 1.8 m, 85 g/min, 0.26 L, 2000 W
Rowenta Precision DM520. Type: Steam iron, Soleplate type: Stainless Steel soleplate, Cord length: 1.8 m. Power consumption (typical): 2000 W. Continuous flow: 0 - 30 g/min