Rowenta logo

Rowenta Signature Pro AC hair dryer 2100 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94380
Info modified on:
01 Jun 2022, 15:51:27
Short summary description Rowenta Signature Pro AC hair dryer 2100 W Black:

Rowenta Signature Pro AC, Keratin & Shine, AC, 27.8 m/s, Black, Monochromatic, Hanging loop

Long summary description Rowenta Signature Pro AC hair dryer 2100 W Black:

Rowenta Signature Pro AC. Grid coating technology: Keratin & Shine, Motor type: AC, Air speed: 27.8 m/s. Product colour: Black, Surface coloration: Monochromatic, Hanging type: Hanging loop. Power: 2100 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 90 mm, Depth: 260 mm, Height: 290 mm. Concentrator nozzle width: 8.5 cm, Concentrator nozzle height: 9 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.