ROCCAT ISKU, Full-size (100%), Wired, USB, QWERTY, Black
ROCCAT ISKU. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard: QWERTY, Keyboard number of keys: 123. Wrist rest. Cable length: 2 m. Recommended usage: Gaming. Product colour: Black