Ricoh Aficio FX200, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4
Ricoh Aficio FX200. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4